DSF/PREN ISO 22526-2

Plastics – Carbon and environmental footprint of biobased plastics – Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule (ISO 22526-2:2020)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Pollution, pollution control and conservation): 13.020.40
ICS Code (Plastics in general): 83.080.01
scope:

This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into plastic, and specifies a determination method to quantify it. This document is applicable to plastic products, plastic materials and polymer resins that are partly or wholly based on biobased constituents.

Document History

November 16, 2021
Plastics – Carbon and environmental footprint of biobased plastics – Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule (ISO 22526-2:2020)
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into plastic, and specifies a determination method to quantify it. This document...
DSF/PREN ISO 22526-2
Plastics – Carbon and environmental footprint of biobased plastics – Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule (ISO 22526-2:2020)
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into plastic, and specifies a determination method to quantify it. This document...
Advertisement