DS/EN ISO 22526-2
Plastics – Carbon and environmental footprint of biobased plastics – Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule (ISO 22526-2:2020)
active, Most Current
| Organization: | DS |
| Publication Date: | 16 November 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into plastic, and specifies a determination method to quantify it. This document is applicable to plastic products, plastic materials and polymer resins that are partly or wholly based on biobased constituents.
Document History
DS/EN ISO 22526-2
November 16, 2021
Plastics – Carbon and environmental footprint of biobased plastics – Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule (ISO 22526-2:2020)
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into plastic, and specifies a determination method to quantify it. This document...
Plastics – Carbon and environmental footprint of biobased plastics – Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule (ISO 22526-2:2020)
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into plastic, and specifies a determination method to quantify it. This document...