IEC - 61757-2-1
Fibre optic sensors – Part 2-1: Temperature measurement – Temperature sensors based on fibre Bragg gratings
| Organization: | IEC |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
scope:
This part of IEC 61757 specifies the terminology, characteristic performance parameters and related test methods of optical temperature sensors based on fibre Bragg gratings (FBG) that carry out temperature measurements in the temperature range between -260 °C and 600 °C.
Generic specifications for fibre optic sensors are defined in IEC 61757.
Document History