NPFC - MIL-T-28778
TRANSFORMER, POWER, STEPUP, 3 PHASE
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 1 February 1972 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units are sealed, metal encased with either separately fabricated headers and terminals or both.
intended Use:
This transformer is intended for use at transmitter shore stations.
Document History
August 2, 2011
Transformer, Power, Stepup, 3 Phase
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units...
November 15, 2005
TRANSFORMER, POWER, STEPUP, 3 PHASE
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units...
September 16, 1999
TRANSFORMER, POWER, STEPUP, 3 PHASE
A description is not available for this item.
MIL-T-28778
February 1, 1972
TRANSFORMER, POWER, STEPUP, 3 PHASE
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units...