DLA - MIL-DTL-28778A

TRANSFORMER, POWER, STEPUP, 3 PHASE

active
Organization: DLA
Publication Date: 15 November 2005
Status: active
Page Count: 18
scope:

This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units are sealed, metal encased with either separately fabricated headers and terminals or both.

intended Use:

This transformers is intended for use at transmitter shore stations.

Document History

August 2, 2011
Transformer, Power, Stepup, 3 Phase
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units...
MIL-DTL-28778A
November 15, 2005
TRANSFORMER, POWER, STEPUP, 3 PHASE
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units...
September 16, 1999
TRANSFORMER, POWER, STEPUP, 3 PHASE
A description is not available for this item.
February 1, 1972
TRANSFORMER, POWER, STEPUP, 3 PHASE
This specification covers the requirements for a high power transformer, using single unit, 3-legged core construction, supplying rectified loads to be used in Navy shore transmitters. These units...

References

Advertisement