ETSI - EN 302 065-4-1

Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard for access to radio spectrum; Part 4: Material Sensing devices; Sub-part 1: Building material analysis below 10,6 GHz

pending, Most Current
Organization: ETSI
Publication Date: 1 July 2021
Status: pending
Page Count: 54
scope:

The present document specifies technical characteristics and methods of measurements for Material Sensing devices for building material analysis (BMA) below 10,6 GHz.

Material Sensing devices for building material analysis below 10,6 GHz within the scope of the present document are covered by UWB or SRD or both UWB and SRD regulations:

1) In case of UWB the relevant ECC and EC regulations are:

- ECC/DEC(07)01 [i.1]; and

- Commission Decision 2019/785/EC [i.2] for equipment using ultra-wideband technology in a harmonized manner in the Community.

The present document only covers UWB devices that only switch on when in direct contact with the material under investigation (see ECC/DEC(07)01 [i.1] contact-based sensors and imaging devices).

2) In case of SRD the relevant ECC and EC regulations are:

- ERC/REC 70-03 [i.3], Annex 6 (2,4 to 2,4835 GHz), Annex 1 (5,725 to 5,875 GHz); and

- Commission Implementing Decision (EU) 2019/1345 [i.4] for SRD, band no. 57b and 61.

NOTE 1: Detailed description of Material Sensing devices categories and sub-categories are provided in clause 4.2.5, table 2a and table 2b.

NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.6] is given in Annex A.

Document History

EN 302 065-4-1
July 1, 2021
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard for access to radio spectrum; Part 4: Material Sensing devices; Sub-part 1: Building material analysis below 10,6 GHz
The present document specifies technical characteristics and methods of measurements for Material Sensing devices for building material analysis (BMA) below 10,6 GHz. Material Sensing devices for...

References

Advertisement