DSF/IEC 62783-1-1 ED1

Twinax cables for digital communications – Part 1-1: Time domain test methods for Twinax cables for digital communications, General Requirements

inactive
Organization: DS
Status: inactive
Page Count: 15
scope:

This part of IEC 62783-1 specifies time-domain test methods, parameters and requirements for fixtures for twinax cables(known also as twin-axial cables or twin-coaxial cables) used in digital communication systems. The methods and fixtures should facilitate measurements of differential and common mode transmission parameters as well as single end mode parameters. This document is applicable to twinax cables and also the symmetric cables with pitch.

Document History

June 20, 2022
Twinax cables for digital communications – Part 1-1: Time domain test methods for twinax cables for digital communications – General requirements
IEC 62783-1-1:2022 specifies time domain test methods, parameters and requirements for fixtures for twinax cables (known also as twin-axial cables or twin-coaxial cables) used in digital...
DSF/IEC 62783-1-1 ED1
Twinax cables for digital communications – Part 1-1: Time domain test methods for Twinax cables for digital communications, General Requirements
This part of IEC 62783-1 specifies time-domain test methods, parameters and requirements for fixtures for twinax cables(known also as twin-axial cables or twin-coaxial cables) used in digital...
Advertisement