DS/IEC 62783-1-1

Twinax cables for digital communications – Part 1-1: Time domain test methods for twinax cables for digital communications – General requirements

active, Most Current
Organization: DS
Publication Date: 20 June 2022
Status: active
Page Count: 18
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

IEC 62783-1-1:2022 specifies time domain test methods, parameters and requirements for fixtures for twinax cables (known also as twin-axial cables or twin-coaxial cables) used in digital communication systems. The methods and fixtures facilitate measurements of differential and common mode transmission parameters as well as single-ended mode parameters. This document is applicable to twinax cables and also to symmetric cables with pitch.

Document History

DS/IEC 62783-1-1
June 20, 2022
Twinax cables for digital communications – Part 1-1: Time domain test methods for twinax cables for digital communications – General requirements
IEC 62783-1-1:2022 specifies time domain test methods, parameters and requirements for fixtures for twinax cables (known also as twin-axial cables or twin-coaxial cables) used in digital...
Twinax cables for digital communications – Part 1-1: Time domain test methods for Twinax cables for digital communications, General Requirements
This part of IEC 62783-1 specifies time-domain test methods, parameters and requirements for fixtures for twinax cables(known also as twin-axial cables or twin-coaxial cables) used in digital...
Advertisement