FORD WSB-M4G183-C
SEALER, ELASTOMER, HEAT EXPANDING, ANTI-FLUTTER
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 August 1991 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at metal temperatures ranging from 10 minutes at 171 C to 30 minutes at 205 C. This material is normally in die cut or extruded form.
Document History
October 2, 2003
SEALER, ELASTOMER, HEAT EXPANDING, ANTI-FLUTTER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at metal temperatures ranging from 10 minutes at 171 °C to...
FORD WSB-M4G183-C
August 23, 1991
SEALER, ELASTOMER, HEAT EXPANDING, ANTI-FLUTTER
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at metal temperatures ranging from 10 minutes at 171 C to...