FORD - WSB-M4G183-C

SEALER, ELASTOMER, HEAT EXPANDING, ANTI-FLUTTER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 2 October 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at metal temperatures ranging from 10 minutes at 171 °C to 30 minutes at 205 °C. This material is normally in die cut or extruded form.

Document History

WSB-M4G183-C
October 2, 2003
SEALER, ELASTOMER, HEAT EXPANDING, ANTI-FLUTTER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at metal temperatures ranging from 10 minutes at 171 °C to...
August 23, 1991
SEALER, ELASTOMER, HEAT EXPANDING, ANTI-FLUTTER
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at metal temperatures ranging from 10 minutes at 171 C to...

References

Advertisement