AENOR - UNE-EN ISO 389-5
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO 389-5:2006)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 26 September 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Noise with respect to human beings): | 13.140 |
Document History
UNE-EN ISO 389-5
September 26, 2007
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO 389-5:2006)
A description is not available for this item.
May 17, 2000
ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 5: REFERENCE EQUIVALENT THRESHOLD SOUND PRESSURE LEVELS FOR PURE TONES IN THE FREQUENCY RANGE 8 KHZ TO 16 KHZ (ISO/TR 389-5:1998)
A description is not available for this item.