AENOR - UNE-EN ISO 389-5

ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 5: REFERENCE EQUIVALENT THRESHOLD SOUND PRESSURE LEVELS FOR PURE TONES IN THE FREQUENCY RANGE 8 KHZ TO 16 KHZ (ISO/TR 389-5:1998)

inactive
Organization: AENOR
Publication Date: 17 May 2000
Status: inactive
ICS Code (Noise with respect to human beings): 13.140

Document History

September 26, 2007
Acoustics - Reference zero for the calibration of audiometric equipment - Part 5: Reference equivalent threshold sound pressure levels for pure tones in the frequency range 8 kHz to 16 kHz (ISO 389-5:2006)
A description is not available for this item.
UNE-EN ISO 389-5
May 17, 2000
ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 5: REFERENCE EQUIVALENT THRESHOLD SOUND PRESSURE LEVELS FOR PURE TONES IN THE FREQUENCY RANGE 8 KHZ TO 16 KHZ (ISO/TR 389-5:1998)
A description is not available for this item.
Advertisement