AENOR - UNE-EN 60999-1 CORR

CONNECTING DEVICES. SAFETY REQUIREMENTS FOR SCREW-TYPE AND SCREWLESS-TYPE CLAMPING UNITS FOR ELECTRICAL COPPER CONDUCTORS. PART 1: GENERAL REQUIREMENTS AND PARTICULAR REQUIREMENTS FOR CONDUCTORS FROM 0,5 MM2 UP TO 35 MM2 (INCLUDED).

inactive
Organization: AENOR
Publication Date: 31 May 1999
Status: inactive
ICS Code (Connecting devices): 29.120.20

Document History

March 15, 2001
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm² up to 35 mm² (included).
A description is not available for this item.
UNE-EN 60999-1 CORR
May 31, 1999
CONNECTING DEVICES. SAFETY REQUIREMENTS FOR SCREW-TYPE AND SCREWLESS-TYPE CLAMPING UNITS FOR ELECTRICAL COPPER CONDUCTORS. PART 1: GENERAL REQUIREMENTS AND PARTICULAR REQUIREMENTS FOR CONDUCTORS FROM 0,5 MM2 UP TO 35 MM2 (INCLUDED).
A description is not available for this item.
Advertisement