AENOR - UNE-EN 60999-1
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm² up to 35 mm² (included).
active, Most Current
| Organization: | AENOR |
| Publication Date: | 15 March 2001 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
UNE-EN 60999-1
March 15, 2001
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm² up to 35 mm² (included).
A description is not available for this item.
May 31, 1999
CONNECTING DEVICES. SAFETY REQUIREMENTS FOR SCREW-TYPE AND SCREWLESS-TYPE CLAMPING UNITS FOR ELECTRICAL COPPER CONDUCTORS. PART 1: GENERAL REQUIREMENTS AND PARTICULAR REQUIREMENTS FOR CONDUCTORS FROM 0,5 MM2 UP TO 35 MM2 (INCLUDED).
A description is not available for this item.