NAVY - MIL-PRF-29608C VALID NOTICE 1

Cleaning and Cleaning-Lubricating Compounds, Electrical Contact

active, Most Current
Organization: NAVY
Publication Date: 4 August 2021
Status: active
Page Count: 1

Document History

MIL-PRF-29608C VALID NOTICE 1
August 4, 2021
Cleaning and Cleaning-Lubricating Compounds, Electrical Contact
A description is not available for this item.
November 2, 2016
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
The contact cleaner (Class C) or cleaner-lubricant (Class L) is to be used for the cleaning or cleaning and lubrication of electrical contacts. These products contain a mild cleaning agent, which...
August 18, 2014
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
The contact cleaner (Class C) or cleaner-lubricant (Class L) is to be used for the cleaning or cleaning and lubrication of electrical contacts. These products contain a mild cleaning agent which will...
January 15, 2013
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
A description is not available for this item.
March 31, 2008
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
The contact cleaner (Class C) or cleaner-lubricant (Class L) is to be used for the cleaning or cleaning and lubrication of electrical contacts. These products contain a mild cleaning agent which will...
November 25, 1997
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT, LOW OZONE DEPLETION POTENTIAL (ODP)
A description is not available for this item.
September 19, 1996
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT, LOW OZONE DEPLETION POTENTIAL (ODP)
This specification covers cleaning and cleaning-lubricant aerosol compounds that do not contain Class I Ozone Depleting Substances (ODSs). These products are suitable for use on electrical contacts,...
Advertisement