NPFC - MIL-PRF-29608
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT, LOW OZONE DEPLETION POTENTIAL (ODP)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 November 1997 |
| Status: | inactive |
| Page Count: | 1 |
Document History
August 4, 2021
Cleaning and Cleaning-Lubricating Compounds, Electrical Contact
A description is not available for this item.
November 2, 2016
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
The contact cleaner (Class C) or cleaner-lubricant (Class L) is to be used for the cleaning or cleaning and lubrication of electrical contacts. These products contain a mild cleaning agent, which...
August 18, 2014
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
The contact cleaner (Class C) or cleaner-lubricant (Class L) is to be used for the cleaning or cleaning and lubrication of electrical contacts. These products contain a mild cleaning agent which will...
January 15, 2013
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
A description is not available for this item.
March 31, 2008
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
The contact cleaner (Class C) or cleaner-lubricant (Class L) is to be used for the cleaning or cleaning and lubrication of electrical contacts. These products contain a mild cleaning agent which will...
MIL-PRF-29608
November 25, 1997
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT, LOW OZONE DEPLETION POTENTIAL (ODP)
A description is not available for this item.
September 19, 1996
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT, LOW OZONE DEPLETION POTENTIAL (ODP)
This specification covers cleaning and cleaning-lubricant aerosol compounds that do not contain Class I Ozone Depleting Substances (ODSs). These products are suitable for use on electrical contacts,...