DSF/PREN 61439-7

Low-voltage switchgear and controlgear assemblies – Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations

pending, Most Current
Organization: DS
Status: pending
Page Count: 45
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Clause 1 of IEC 61439-1:2020 is applicable except as follows. Replacement: This part of IEC 61439 defines the specific requirements for Assemblies for the following applications: marinas, camping sites, market squares and electric vehicle charging stations as follows: - Assemblies for which the rated voltage does not exceed 1 000 V AC or 1 500 V DC; - Assemblies intended for use in connection with the generation, transmission, distribution and conversion of electric energy, and for the control of electric energy consuming equipment; - Assemblies operated by ordinary persons (e.g. to plug and unplug of electrical equipment); - Assemblies intended to be installed and used in market squares, marinas, camping sites and other similar sites accessible to the public including temporary installations; - Assemblies intended for charging stations for electric vehicles (AEVCS) for Mode 3 and Mode 4. They are designed to integrate the functionality and additional requirements for electric vehicle conductive charging systems according to IEC 61851-1:2017. NOTE 1 - Throughout this document, the terms AMHS (see 3.1.701), ACCS (see 3.1.702), AMPS (see 3.1.703), AEVCS (see 3.1.704) are used for low-voltage switchgear and controlgear assemblies intended for use respectively in marinas and similar locations (AMHS), camping sites and similar locations (ACCS), market squares and other similar external public sites (AMPS) and charging stations (AEVCS). The term assemblies is used for indicating all these boards. This standard is not applicable to assemblies intended to be installed on board of ships, houseboats, pleasure crafts and similar vessels. For the correct selection of the switching devices and components, the following standards apply: - IEC 60364-7-709 (AMHS) or - IEC 60364-7-708 (ACCS) or - IEC 60364-7-740 (AMPS) or - IEC 60364-7-722 (AEVCS). This document applies to all assemblies whether they are designed, manufactured and verified on a one-off basis or full ...

Document History

DSF/PREN 61439-7
Low-voltage switchgear and controlgear assemblies – Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
Clause 1 of IEC 61439-1:2020 is applicable except as follows. Replacement: This part of IEC 61439 defines the specific requirements for Assemblies for the following applications: marinas, camping...
Low-voltage switchgear and controlgear assemblies -- Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicles charging stations
NOTE Throughout this standard, the terms AMHS (see 3.1.101), ACCS (see 3.1.102), AMPS (see 3.1.103), ACSEV (see 3.1.104) are used for low-voltage switchgear and controlgear assemblies intended for...
Low-voltage switchgear and controlgear assemblies -- Part 7: Assemblies for specific installations at public sites such as marinas, camping sites, market squares and similar applications and for charging stations for electrical vehicles
NOTE Throughout this standard, the terms AMHS (see 3.1.101), ACCS (see 3.1.102), AMPS (see 3.1.103), ACSEV (see 3.1.104) are used for low-voltage switchgear and controlgear assemblies intended for...
Advertisement