DSF/FprEN 61439-7

Low-voltage switchgear and controlgear assemblies -- Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicles charging stations

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

NOTE Throughout this standard, the terms AMHS (see 3.1.101), ACCS (see 3.1.102), AMPS (see 3.1.103), ACSEV (see 3.1.104) are used for low-voltage switchgear and controlgear assemblies intended for use respectively in marinas and similar locations (AMHS), camping sites and similar locations (ACCS), market squares and other similar external public sites, (AMPS), charging stations (ACSEV). The term ASSEMBLIES is used for indicating all the boards. This standard defines the specific requirements of ASSEMBLIES as follows: - ASSEMBLIES for which the rated voltage does not exceed 1000 V in case of a.c. or 1500 V in case of d.c; - Stationary or movable ASSEMBLIES with enclosure; - ASSEMBLIES intended for use in connection with the generation, transmission, distribution and conversion of electric energy, and for the control of electric energy consuming equipment; - ASSEMBLIES operated by ordinary persons, provided that the relevant specific requirements are complied with; - ASSEMBLIES intended to be installed and used in marinas, camping, market squares and other similar external public sites or similar sites; - ASSEMBLIES intended for charging stations for electrical vehicles. This standard applies to all ASSEMBLIES whether they are designed, manufactured and verified on a one-off basis or fully standardised and manufactured in quantity. The manufacture and/or assembly may be carried out other than by the original manufacturer (see 3.10.1 of Part 1). This standard does not apply to individual electrical equipment and self-contained components, such as circuit breakers, fuse switches, electronic equipment, etc. which comply with the relevant product standards. NOTE where electrical equipment are directly connected to public low voltage supply system and equipped with a meter for billing of the legal provider of the low voltage supplier, particular requirements based on national regulations may apply. This standard does not apply to boxes and enclosures for electrical accessories for household and similar fixed electrical installations as defined in IEC 60670-24.

Document History

Low-voltage switchgear and controlgear assemblies – Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
Clause 1 of IEC 61439-1:2020 is applicable except as follows. Replacement: This part of IEC 61439 defines the specific requirements for Assemblies for the following applications: marinas, camping...
DSF/FprEN 61439-7
Low-voltage switchgear and controlgear assemblies -- Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicles charging stations
NOTE Throughout this standard, the terms AMHS (see 3.1.101), ACCS (see 3.1.102), AMPS (see 3.1.103), ACSEV (see 3.1.104) are used for low-voltage switchgear and controlgear assemblies intended for...
Low-voltage switchgear and controlgear assemblies -- Part 7: Assemblies for specific installations at public sites such as marinas, camping sites, market squares and similar applications and for charging stations for electrical vehicles
NOTE Throughout this standard, the terms AMHS (see 3.1.101), ACCS (see 3.1.102), AMPS (see 3.1.103), ACSEV (see 3.1.104) are used for low-voltage switchgear and controlgear assemblies intended for...
Advertisement