ISO - 13000-1
Plastics — Polytetrafluoroethylene (PTFE) semi-finished products — Part 1: Requirements and designation
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Rubber and plastics products in general): | 83.140.01 |
scope:
This document establishes a system of designation for processed unfilled polytetrafluoroethyl
The PTFE used to make the semi-finished product is described in ISO 20568-1. The PTFE used to make the semi-finished product are virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant can be used.
Document History
13000-1
August 1, 2021
Plastics — Polytetrafluoroethylene (PTFE) semi-finished products — Part 1: Requirements and designation
This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms.
The PTFE used to make the semi-finished product is...
November 15, 2005
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is...
December 15, 1997
Plastics - Polytetrafluoroethylene (PTFE) Semi-Finished Products - Part 1: Requirements and Designation
A description is not available for this item.