ISO 13000-1

Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2005
Status: active
Page Count: 16
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is described in ISO 12086-1 and, as provided in ISO 12086-1, may contain up to 1 % of a comonomer. The PTFE used to make the semi-finished product may be virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant is permitted. This part of ISO 13000 allows for four grades based on tensile strength and elongation at break. The semi-finished products can be as-processed (type P) or dimensionally stabilized (type S) and may also have specified electrical properties or other properties when they are required for an application.

NOTE References to other standard specifications for semi-finished products made from polytetrafluoroethylene are listed in Annex A for information.

Document History

August 1, 2021
Plastics — Polytetrafluoroethylene (PTFE) semi-finished products — Part 1: Requirements and designation
This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms. The PTFE used to make the semi-finished product is...
ISO 13000-1
November 15, 2005
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This part of ISO 13000 specifies the requirements for processed unfilled polytetrafluoroethylene (PTFE) products, which may occur in several forms. The PTFE used to make the semi-finished product is...
December 15, 1997
Plastics - Polytetrafluoroethylene (PTFE) Semi-Finished Products - Part 1: Requirements and Designation
A description is not available for this item.

References

Advertisement