DIN 7164

Geometrical product specifications (GPS) - Workshop plug gauges and spherical plug gauges for inside diameters with tolerance class according to DIN EN ISO 286-1 and DIN EN ISO 286-2 from 1 mm to 500 mm nominal size - Deviations and tolerances for gauges

active, Most Current
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 71
ICS Code (Geometrical Product Specification (GPS)): 17.040.40

Document History

DIN 7164
March 1, 2017
Geometrical product specifications (GPS) - Workshop plug gauges and spherical plug gauges for inside diameters with tolerance class according to DIN EN ISO 286-1 and DIN EN ISO 286-2 from 1 mm to 500 mm nominal size - Deviations and tolerances for gauges
A description is not available for this item.
August 1, 1966
Workshop Plug Gauges and Spherical End Measuring Rods for ISO Fit Dimensions from 1 to 500 mm Nominal Dimensions; Gauge Dimensions and Manufacturing Tolerances
A description is not available for this item.
Advertisement