DIN 7164

Workshop Plug Gauges and Spherical End Measuring Rods for ISO Fit Dimensions from 1 to 500 mm Nominal Dimensions; Gauge Dimensions and Manufacturing Tolerances

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 1966
Status: inactive
Page Count: 13
ICS Code (Measuring instruments): 17.040.30

Document History

March 1, 2017
Geometrical product specifications (GPS) - Workshop plug gauges and spherical plug gauges for inside diameters with tolerance class according to DIN EN ISO 286-1 and DIN EN ISO 286-2 from 1 mm to 500 mm nominal size - Deviations and tolerances for gauges
A description is not available for this item.
DIN 7164
August 1, 1966
Workshop Plug Gauges and Spherical End Measuring Rods for ISO Fit Dimensions from 1 to 500 mm Nominal Dimensions; Gauge Dimensions and Manufacturing Tolerances
A description is not available for this item.
Advertisement