DIN 7163

Geometrical product specifications (GPS) - Working gauges for external dimensions with tolerance class according to DIN EN ISO 286-1 and DIN EN ISO 286-2 and nominal dimensions of 1 mm to 500 mm and associated acceptance gauges - Gauge dimensions and tolerances

active, Most Current
Organization: DIN
Publication Date: 1 March 2017
Status: active
Page Count: 52
ICS Code (Geometrical Product Specification (GPS)): 17.040.40

Document History

DIN 7163
March 1, 2017
Geometrical product specifications (GPS) - Working gauges for external dimensions with tolerance class according to DIN EN ISO 286-1 and DIN EN ISO 286-2 and nominal dimensions of 1 mm to 500 mm and associated acceptance gauges - Gauge dimensions and tolerances
A description is not available for this item.
August 1, 1966
Workshop Gap Gauges and Check Gauges for ISO Fit Sizes from 1 to 500 mm Nominal Dimension; Gauge Dimensions and Manufacturing Tolerances
A description is not available for this item.
Advertisement