DIN 7163

Workshop Gap Gauges and Check Gauges for ISO Fit Sizes from 1 to 500 mm Nominal Dimension; Gauge Dimensions and Manufacturing Tolerances

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 1966
Status: inactive
Page Count: 16
ICS Code (Measuring instruments): 17.040.30

Document History

March 1, 2017
Geometrical product specifications (GPS) - Working gauges for external dimensions with tolerance class according to DIN EN ISO 286-1 and DIN EN ISO 286-2 and nominal dimensions of 1 mm to 500 mm and associated acceptance gauges - Gauge dimensions and tolerances
A description is not available for this item.
DIN 7163
August 1, 1966
Workshop Gap Gauges and Check Gauges for ISO Fit Sizes from 1 to 500 mm Nominal Dimension; Gauge Dimensions and Manufacturing Tolerances
A description is not available for this item.
Advertisement