DIN EN ISO 13297

Small craft - Electrical systems - Alternating and direct current installations (ISO 13297:2020)

active, Most Current
Organization: DIN
Publication Date: 1 July 2021
Status: active
Page Count: 44
ICS Code (Small craft): 47.080

Document History

February 1, 2022
Small craft - Electrical systems - Alternating and direct current installations (ISO 13297:2020/DAM 1:2022); German and English version EN ISO 13297:2021/prA1:2022
A description is not available for this item.
DIN EN ISO 13297
July 1, 2021
Small craft - Electrical systems - Alternating and direct current installations (ISO 13297:2020)
A description is not available for this item.
February 1, 2019
Small craft - Electrical systems - Alternating current installations (ISO 13297:2014); English version EN ISO 13297:2018
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
September 1, 2018
Small craft - Electrical systems - Alternating and direct current installations (ISO/DIS 13297:2018); German and English version prEN ISO 13297:2018
A description is not available for this item.
April 1, 2015
Small craft - Electrical systems - Alternating current installations (ISO 13297:2014)
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
January 1, 2013
Small craft - Electrical systems - Alternating current installations (ISO 13297:2012)
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
April 1, 2001
Small craft - Electrical systems - Alternating current installations (ISO 13297:2000); English version of DIN EN ISO 13297
A description is not available for this item.
Advertisement