DIN EN ISO 13297

Small craft - Electrical systems - Alternating current installations (ISO 13297:2000); English version of DIN EN ISO 13297

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2001
Status: inactive
Page Count: 21
ICS Code (Small craft): 47.080
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

February 1, 2022
Small craft - Electrical systems - Alternating and direct current installations (ISO 13297:2020/DAM 1:2022); German and English version EN ISO 13297:2021/prA1:2022
A description is not available for this item.
July 1, 2021
Small craft - Electrical systems - Alternating and direct current installations (ISO 13297:2020)
A description is not available for this item.
February 1, 2019
Small craft - Electrical systems - Alternating current installations (ISO 13297:2014); English version EN ISO 13297:2018
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
September 1, 2018
Small craft - Electrical systems - Alternating and direct current installations (ISO/DIS 13297:2018); German and English version prEN ISO 13297:2018
A description is not available for this item.
April 1, 2015
Small craft - Electrical systems - Alternating current installations (ISO 13297:2014)
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
January 1, 2013
Small craft - Electrical systems - Alternating current installations (ISO 13297:2012)
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
DIN EN ISO 13297
April 1, 2001
Small craft - Electrical systems - Alternating current installations (ISO 13297:2000); English version of DIN EN ISO 13297
A description is not available for this item.
Advertisement