IEC - 60674-3-1

Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors

active, Most Current
Organization: IEC
Publication Date: 1 August 2021
Status: active
Page Count: 30
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in capacitors.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning:

It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

60674-3-1
August 1, 2021
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
December 1, 2011
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
September 1, 2011
AMENDMENT 1 Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
A description is not available for this item.
March 1, 1998
Plastic Films for Electrical Purposes - Part 3: Specifications for Individual Materials - Sheet 1: Biaxially Oriented Polypropylene (PP) Films for Capacitors
A description is not available for this item.

References

Advertisement