NEN-EN-IEC 60674-3-4

Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4: Polyimide films used for electrical insulation

active, Most Current
Organization: NEN
Publication Date: 1 September 2022
Status: active
Page Count: 40
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60674-3 gives the requirements for polyimide films used for electrical purposes.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

NEN-EN-IEC 60674-3-4
September 1, 2022
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4: Polyimide films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the...

References

Advertisement