IEC - 62922 AMD 1

AMENDMENT 1 Organic light emitting diode (OLED) panels for general lighting – Performance requirements

inactive
Organization: IEC
Publication Date: 1 August 2021
Status: inactive
Page Count: 34
ICS Code (Other standards related to lamps): 29.140.99

Document History

August 1, 2021
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
62922 AMD 1
August 1, 2021
AMENDMENT 1 Organic light emitting diode (OLED) panels for general lighting – Performance requirements
A description is not available for this item.
November 1, 2016
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...

References

Advertisement