IEC - 62922

Organic light emitting diode (OLED) panels for general lighting – Performance requirements

active, Most Current
Organization: IEC
Publication Date: 1 August 2021
Status: active
Page Count: 144
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purposes.

NOTE In this current edition, life (life time and maintained values) is not addressed. This is intended to be covered in a future amendment.

Document History

62922
August 1, 2021
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
August 1, 2021
AMENDMENT 1 Organic light emitting diode (OLED) panels for general lighting – Performance requirements
A description is not available for this item.
November 1, 2016
Organic light emitting diode (OLED) panels for general lighting – Performance requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...

References

Advertisement