DSF/ISO/FDIS 9809-4
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa
| Organization: | DS |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations, and tests at manufacture for refillable seamless stainless steel gas cylinders - with water capacities up to and including 150 l - for compressed, liquefied, and dissolved gases - with a maximum actual tensile strength, Rma, of less than 1 100 MPa. NOTE - If so desired, cylinders of water capacity between 150 l and 450 l can be manufactured to be in full compliance with this document.
Document History