DS/ISO 9809-4

Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa

active, Most Current
Organization: DS
Publication Date: 8 November 2021
Status: active
Page Count: 64
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the minimum requirements for the materials, design, construction and workmanship, manufacturing processes, examinations and testing at time of manufacture for refillable, seamless, stainless steel gas cylinders with water capacities up to and including 150 l. It is applicable to cylinders for compressed, liquefied and dissolved gases with a maximum actual tensile strength, Rma, of less than 1 100 MPa. NOTE         If so desired, cylinders of water capacity between 150 l and 450 l can be manufactured to be in full conformance to this document.

Document History

DS/ISO 9809-4
November 8, 2021
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa
This document specifies the minimum requirements for the materials, design, construction and workmanship, manufacturing processes, examinations and testing at time of manufacture for refillable,...
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa
This document specifies the minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations, and tests at manufacture for refillable seamless...
Advertisement