ISO - 16438

Agricultural irrigation equipment — Thermoplastic collapsible hoses for irrigation — Specifications and test methods

active, Most Current
Organization: ISO
Publication Date: 1 August 2021
Status: active
Page Count: 14
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This document specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, intended to be used as main and sub-main supply lines for the conveyance and distribution of water for irrigation, at water temperatures up to 50 °C. PVC layflat hoses are excluded from this document.

It is applicable to irrigation hoses with nominal diameters between 40 mm and 500 mm and working pressures between 0,3 bar (30 kPa) and 6 bar (600 kPa).

This document is applicable to two types of hose configurations, with or without outlet connections (see Clause 4).

Document History

16438
August 1, 2021
Agricultural irrigation equipment — Thermoplastic collapsible hoses for irrigation — Specifications and test methods
This document specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, intended to be used as main and sub-main supply lines for the conveyance and...
December 1, 2012
Agricultural irrigation equipment - Thermoplastic collapsible hoses for irrigation - Specifications and test methods
This International Standard specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, which are intended to be used as main and sub-main supply lines...

References

Advertisement