ISO 16438

Agricultural irrigation equipment - Thermoplastic collapsible hoses for irrigation - Specifications and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2012
Status: active
Page Count: 12
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This International Standard specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, which are intended to be used as main and sub-main supply lines for the conveyance and distribution of water for irrigation at water temperatures up to 50 ºc.

It is applicable to irrigation hoses with nominal diameters between 40 mm and 500 mm and working pressures between 0,3 bar (0,03 MPa) and 6 bar (0,6 MPa).

This International Standard is applicable to two types of hose configurations: distributor hose (with outlet connections) and plain hose (without outlet connections).

Document History

August 1, 2021
Agricultural irrigation equipment — Thermoplastic collapsible hoses for irrigation — Specifications and test methods
This document specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, intended to be used as main and sub-main supply lines for the conveyance and...
ISO 16438
December 1, 2012
Agricultural irrigation equipment - Thermoplastic collapsible hoses for irrigation - Specifications and test methods
This International Standard specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, which are intended to be used as main and sub-main supply lines...

References

Advertisement