GMW14664

Powder Coat Finish

active, Most Current
Organization: GMW
Publication Date: 1 August 2021
Status: active
Page Count: 13
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification details the minimum performance, compatibility, and processing requirements for initial material approval of powder topcoats. Powder coatings for the purpose of this specification shall be defined as organic resin material in a finely powdered state, for application to suitably prepared ferrous or nonferrous metallic surfaces, followed by heat cure to develop the desired characteristics in the finished film. These coatings are intended to ensure adequate protection against corrosion on surfaces of both external and internal parts of passenger and commercial vehicles. To meet the requirements of this specification, it is necessary for components to undergo a suitable cleaning process/removal operation including scale or other oxide layers. Cleaning is to be followed by an appropriate pretreatment before powder coat application.

Symbols.

Not applicable.

Applicability.

Three types are defined in 1.3.1 through 1.3.3, dependent upon the severity of service operation of the component.

Type A. Applicable to exterior body decorative parts such as roof rails, guide rails, and decorative moldings. The following suffix may be added:

• W: Wear resistant.

Type B. Applicable to interior body, such as partition grille and brackets. The following areas may be added:

• Area I: Direct sunlight, all specific colors.

• Area II: Indirect sunlight, non-color matched.

Type C. Applicable to underhood and underbody components.

Document History

GMW14664
August 1, 2021
Powder Coat Finish
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
November 1, 2015
Powder Coat Finish
This specification details the minimum performance, compatibility, and processing requirements for initial material approval of powder topcoats. Material Description. Powder coatings for the purpose...
October 1, 2014
Powder Coat Finish
Material Description. Powder coatings for the purpose of this specification shall be defined as organic resin material in a finely powdered state, for application to suitably prepared ferrous or...
June 1, 2009
Powder Coat Finish
Material Description. Powder coatings for the purpose of this specification shall be defined as organic resin material in a finely powdered state, for application to suitably prepared ferrous or...
January 1, 2007
Powder Coat Finish
Material Description. Powder coatings for the purpose of this specification shall be defined as organic resin material in a finely powdered state, for application to suitably prepared ferrous or...

References

Advertisement