SNV - SN EN 1034-1
Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 1: Common requirements
| Organization: | SNV |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Equipment for the paper industry): | 85.100 |
scope:
This document specifies safety requirements.This document is applicable to paper making and paper finishing machines. It contains definitions and requirements which apply to all paper making and paper finishing machines listed in Annex A and is intended to be used in connection with the specific part applicable for the respective machine listed in Annex A. Specific parts can contain additional requirements or deviations from EN 1034-1 in which case the specific stipulations take precedence over the specification made in EN 1034-1. The standard deals with the hazards listed in Annex B.This document deals with all significant hazards, hazardous situations or hazardous events relevant to paper making and paper finishing machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.This document does not apply to machines used in paper converting. See EN 1010-1 to EN 1010-5.This document applies to machines produced after the date of publication of this standard.
Document History