SNV - SN EN 1034-1+A1
Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 1: Common requirements
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Equipment for the paper industry): | 85.100 |
scope:
This standard applies to paper making and paper finishing machines. It contains definitions and requirements which apply to all paper making and paper finishing machines listed in annex A and shall be used in connection with the specific part applicable for the respective machine listed in annex A. Specific parts can contain additional requirements or deviations from !EN 1034-1" in which case the specific stipulations take precedence over the specification made in !EN 1034-1". The standard deals with the hazards listed in 4.
This standard does not apply to machines used in paper converting. See EN 1010-1 to EN 1010-5.
This standard applies to machines produced after............. (date of CEN approval).
Document History