SNV - SN EN ISO 17562
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for linear thermal expansion of monolithic ceramics by push-rod technique
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
ISO 17562:2016 specifies a method for the determination of the linear thermal expansion and the linear thermal expansion coefficient of monolithic ceramics from near liquid nitrogen temperature up to a maximum temperature of 2 000 °C.
Document History
SN EN ISO 17562
June 1, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for linear thermal expansion of monolithic ceramics by push-rod technique
ISO 17562:2016 specifies a method for the determination of the linear thermal expansion and the linear thermal expansion coefficient of monolithic ceramics from near liquid nitrogen temperature up to...