BSI - 21/30442902 DC

Draft BS EN IEC 60840 - Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um= 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements

pending, Most Current
Organization: BSI
Publication Date: 27 August 2021
Status: pending
Page Count: 21
ICS Code (Cables): 29.060.20

Document History

21/30442902 DC
August 27, 2021
Draft BS EN IEC 60840 - Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um= 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
A description is not available for this item.
June 6, 2019
Draft BS IEC 60840 - Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
A description is not available for this item.

References

Advertisement