IEC 61443

Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2008
Status: active
Page Count: 24
ICS Code (Cables): 29.060.20
scope:

This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 62067, with regard to the following:

- insulating materials;

- oversheath and bedding materials;

- conductor and metallic sheath materials and methods of connection.

The design of accessories and the influence of the installation conditions on the temperature limits are taken into consideration.

The calculation of the permissible short-circuit current in the current-carrying components of the cable should be carried out in accordance with IEC 60949.

Document History

IEC 61443
November 1, 2008
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC...
July 1, 1999
Short-Circuit Temperature Limits of Electric Cables with Rated Voltages Above 30 kV (Um = 36 kV)
A description is not available for this item.

References

Advertisement