IEC TR 61901

Tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2016
Status: active
Page Count: 30
ICS Code (Cables): 29.060.20
scope:

IEC TR 61901, which is a Technical Report, specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV).

The requirements apply to single-core cables and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the tests may be necessary or special test conditions may need to be devised.

Document History

IEC TR 61901
May 1, 2016
Tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV)
IEC TR 61901, which is a Technical Report, specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated...
July 1, 2005
Development tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV)
A description is not available for this item.

References

Advertisement