IEC TR 61901

Development tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV)

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2005
Status: inactive
Page Count: 32
ICS Code (Cables): 29.060.20

Document History

May 1, 2016
Tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV)
IEC TR 61901, which is a Technical Report, specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated...
IEC TR 61901
July 1, 2005
Development tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV)
A description is not available for this item.
Advertisement