IEC 61443
Short-Circuit Temperature Limits of Electric Cables with Rated Voltages Above 30 kV (Um = 36 kV)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 1, 2008
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
This International Standard gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC...
IEC 61443
July 1, 1999
Short-Circuit Temperature Limits of Electric Cables with Rated Voltages Above 30 kV (Um = 36 kV)
A description is not available for this item.