CEN - EN 17415-2

District cooling pipes - Bonded single pipe systems for directly buried cold water networks - Part 2: Factory made fitting assemblies of steel or plastic service pipe, polyurethane thermal insulation and a casing of polyethylene

active, Most Current
Organization: CEN
Publication Date: 1 August 2021
Status: active
Page Count: 40
ICS Code (Other pipeline components): 23.040.99
scope:

This document specifies requirements, design and test methods for factory made thermally insulated bonded fitting assemblies for directly buried district cooling distribution systems, comprising a service fitting from DN 15 to DN 1200, rigid polyurethane foam insulation and a casing of polyethylene.

The fitting assembly can also include the following additional elements: measuring wires, spacers and diffusion barriers.

This document covers the following fitting assemblies: bend, tee, reducer, cap and anchor.

This document applies only to insulated fitting assemblies, for continuous operation with water at various temperatures (1 to 30) °C and a maximum operation pressure of 25 bar.

The design is based on an expected service life with continuous operation of a minimum 50 years.

NOTE An expected service life of 50 years presupposes that treated water is used.

Document History

EN 17415-2
August 1, 2021
District cooling pipes - Bonded single pipe systems for directly buried cold water networks - Part 2: Factory made fitting assemblies of steel or plastic service pipe, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements, design and test methods for factory made thermally insulated bonded fitting assemblies for directly buried district cooling distribution systems, comprising a...

References

Advertisement