ASME - PTC 47

Integrated Gasification Combined Cycle Power Generation Plants

active, Most Current
Organization: ASME
Publication Date: 1 January 2020
Status: active
Page Count: 110
scope:

This Code covers a defined range of primary fuel characteristics, but is limited to combined-cycle, power-generation systems using gas and steam turbines. This Code defines the boundaries of the overall IGCC power plant to encompass three major plant sections - the air separation unit (ASU, for oxygen-blown gasifiers or plants that use nitrogen), the gasification process (including gas cleanup), and the power block. Tests conducted by this Code determine the quantity and quality of fuel gas by its flow, temperature, pressure, composition, heating value, and its content of contaminants. Contaminants are compounds that are potentially deleterious to the gas turbine and power block in general, or are precursors to stack emissions. Contaminants to be measured are sodium (Na), potassium (K), vanadium (V), lead (Pb), calcium (Ca), barium (Ba), manganese (Mn), phosphorus (P), sulfur compounds (H2S and COS), nitrogen compounds (HCN and NH3), chlorine compounds (HCl), and particulate matter.

Recommendations are included for the following in pretest agreements: testing procedures, types of instruments, methods of measurement, methods of calculation, and contents of test reports.

Regulatory compliance testing of IGCC power plants is not covered by this Code.

Document History

PTC 47
January 1, 2020
Integrated Gasification Combined Cycle Power Generation Plants
This Code covers a defined range of primary fuel characteristics, but is limited to combined-cycle, power-generation systems using gas and steam turbines. This Code defines the boundaries of the...
January 1, 2006
Integrated Gasification Combined Cycle Power Generation Plants
This Code covers a defined range of primary fuel characteristics, but is limited to combined-cycle, power-generation systems using gas and steam turbines. This Code defines the boundaries of the...

References

Advertisement