CEN - EN ISO 5470-2
Rubber- or plastics-coated fabrics - Determination of abrasion resistance - Part 2: Martindale abrader
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies two separate methods for determining the resistance of a material to wet and dry abrasion.
It is applicable to the coated surface or surfaces of coated fabrics.
It does not apply to determining the abrasion behaviour of an uncoated surface of a coated fabric, for which the methods for uncoated textiles described in the ISO 12947 series apply.
Document History
EN ISO 5470-2
September 1, 2021
Rubber- or plastics-coated fabrics - Determination of abrasion resistance - Part 2: Martindale abrader
This document specifies two separate methods for determining the resistance of a material to wet and dry abrasion.
It is applicable to the coated surface or surfaces of coated fabrics.
It does not...
April 1, 2003
Rubber- or plastics-coated fabrics Determination of abrasion resistance Part 2: Martindale abrader
A description is not available for this item.