IEEE - PC57.12.44/D11

Draft Standard Requirements for Secondary Network Protectors

pending
Organization: IEEE
Publication Date: 1 September 2021
Status: pending
Page Count: 65
scope:

This standard describes the electrical, dimensional, and mechanical characteristics and takes into consideration the safety features of three-phase, 60 Hz, low-voltage (600 V and below) network protectors. They are used for automatically connecting and disconnecting a network transformer from a secondary spot or grid network.

Purpose

This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, and safety of the equipment covered and to assist in the proper selection of such equipment.

Document History

PC57.12.44/D11
September 1, 2021
Draft Standard Requirements for Secondary Network Protectors
This standard describes the electrical, dimensional, and mechanical characteristics and takes into consideration the safety features of three-phase, 60 Hz, low-voltage (600 V and below) network...
March 27, 2014
Standard Requirements for Secondary Network Protectors
This standard describes the electrical, dimensional, and mechanical characteristics and takes into consideration the safety features of three-phase, 60 Hz, low-voltage (600 V and below) network...
March 1, 2008
Standard Requirements for Secondary Network Protectors
This standard describes certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, low-voltage (600 V and below)...
December 7, 2005
Standard Requirements for Secondary Network Protectors
This standard describes certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, low-voltage (600 V and below)...
August 10, 2000
Standard Requirements for Secondary Network Protectors
This standard describes certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, low-voltage (600 V and below)...
January 1, 1994
Standard Requirements for Secondary Network Protectors
A description is not available for this item.

References

Advertisement