ASTM International - ASTM D4847-95a

Standard Specification for Woven Awning and Canopy Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3

Document History

August 1, 2008
Standard Performance Specification for Woven Awning and Canopy Fabrics (Withdrawn 2017)
Fabrics intended for this end-use should meet all of the requirements listed in Table 1. It should be recognized that fabrics can be produced with an almost infinite number of combinations of...
April 10, 2002
Standard Specification for Woven Awning and Canopy Fabrics
This specification covers woven awning and canopy fabrics composed of any textile fiber or mixture of fibers. These requirements apply to the length and width for those properties where fabric...
December 10, 1995
Standard Specification for Woven Awning and Canopy Fabrics
1.1 This performance specification covers woven awning and canopy fabrics composed of any textile fiber or mixture of fibers. 1.2 These requirements apply to the length and width directions for...
ASTM D4847-95a
January 1, 1995
Standard Specification for Woven Awning and Canopy Fabrics
A description is not available for this item.
Advertisement