ASTM International - ASTM D4847-95a(2001)

Standard Specification for Woven Awning and Canopy Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1995
Status: inactive
Page Count: 3
ICS Code (Home textiles. Linen): 97.160
scope:

1.1 This performance specification covers woven awning and canopy fabrics composed of any textile fiber or mixture of fibers.

1.2 These requirements apply to the length and width directions for those properties where fabric direction is pertinent.

1.3 The following safety hazards caveat pertains only to the test methods described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2008
Standard Performance Specification for Woven Awning and Canopy Fabrics (Withdrawn 2017)
Fabrics intended for this end-use should meet all of the requirements listed in Table 1. It should be recognized that fabrics can be produced with an almost infinite number of combinations of...
April 10, 2002
Standard Specification for Woven Awning and Canopy Fabrics
This specification covers woven awning and canopy fabrics composed of any textile fiber or mixture of fibers. These requirements apply to the length and width for those properties where fabric...
ASTM D4847-95a(2001)
December 10, 1995
Standard Specification for Woven Awning and Canopy Fabrics
1.1 This performance specification covers woven awning and canopy fabrics composed of any textile fiber or mixture of fibers. 1.2 These requirements apply to the length and width directions for...
January 1, 1995
Standard Specification for Woven Awning and Canopy Fabrics
A description is not available for this item.
Advertisement