ASTM International - ASTM E9-89a(1995)
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 8 |
Document History
April 15, 2019
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
1.1 These test methods cover the apparatus, specimens, and procedure for axial-force compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to...
January 1, 2018
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
1.1 These test methods cover the apparatus, specimens, and procedure for axial-load compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to...
November 1, 2009
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
Significance—The data obtained from a compression test may include the yield strength, the yield point, Young's modulus, the stress-strain curve, and the compressive strength (see Terminology E6). In...
January 1, 2000
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
1.1 These test methods cover the apparatus, specimens, and procedure for axial-load compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to...
January 1, 2000
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature (Withdrawn 2009)
Significance—The data obtained from a compression test may include the yield strength, the yield point, Young’ modulus, the stress-strain curve, and the compressive strength (see Terminology E 6
)....
ASTM E9-89a(1995)
January 1, 1995
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
A description is not available for this item.